Vishay Intertechnology, Inc. Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H6981FSB14201

Description
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H6981FSB14201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H6981FSB14201
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H6981FSB14201
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RNC60H6981FSB14201-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H6981FSB14201-ND
Through Hole Resistors 541-RNC60H6981FSB14201-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6981FSB14201 541-RNC60H6981FSB14201-ND
Product Name Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details