Vishay Intertechnology, Inc. Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H6981FRB14

Description
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H6981FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H6981FRB14
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H6981FRB14
Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H6981FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6981FRB14-ND
Through Hole Resistors RNC60H6981FRB14-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6981FRB14 RNC60H6981FRB14-ND
Product Name Res Metal Film 6.98K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details