Vishay Precision Group Through Hole Resistors RNC60H6981BSB14

Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H6981BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6981BSB14-ND
Through Hole Resistors RNC60H6981BSB14-ND
6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,6.98K ,.1%,50PPM,S/.001%,BULK - RNC60H6981BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,6.98K ,.1%,50PPM,S/.001%,BULK
RNC60H6981BSB14
MF,1/4W,6.98K ,.1%,50PPM,S/.001%,BULK RNC60H6981BSB14
MF,1/4W,6.98K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,6.98K ,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H6981BSB14-ND RNC60H6981BSB14
Product Name Through Hole Resistors MF,1/4W,6.98K ,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers