Vishay Intertechnology, Inc. RES 68.1K OHM 1/4W 1% AXIAL RNC60H6812FRBSL

Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W 1% AXIAL - RNC60H6812FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
RNC60H6812FRBSL
RES 68.1K OHM 1/4W 1% AXIAL RNC60H6812FRBSL
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6812FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6812FRBSL-ND
Through Hole Resistors RNC60H6812FRBSL-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6812FRBSL RNC60H6812FRBSL-ND
Product Name RES 68.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details