Vishay Intertechnology, Inc. RES 665 OHM 1/4W 1% AXIAL RNC60H6650FSB14

Description
RES 665ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1/4W 1% AXIAL - RNC60H6650FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1/4W 1% AXIAL
RNC60H6650FSB14
RES 665 OHM 1/4W 1% AXIAL RNC60H6650FSB14
RES 665ohm 1/4W 1% AXIAL

RES 665ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6650FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6650FSB14-ND
Through Hole Resistors RNC60H6650FSB14-ND
665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

665 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6650FSB14 RNC60H6650FSB14-ND
Product Name RES 665 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers