Vishay Precision Group MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R RNC60H6492FSRE6

Description
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R - RNC60H6492FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R
RNC60H6492FSRE6
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R RNC60H6492FSRE6
MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H6492FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6492FSRE6-ND
Through Hole Resistors RNC60H6492FSRE6-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0373
Resistor,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0373
Resistor,Metal Film,64.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,64.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H6492FSRE6 RNC60H6492FSRE6-ND 09M0373
Product Name MF,1/4W,64.9K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,64.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details