Vishay Intertechnology, Inc. Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H6192FSRE8

Description
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H6192FSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H6192FSRE8
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H6192FSRE8
Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H6192FSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H6192FSRE8TR-ND
Through Hole Resistors 541-RNC60H6192FSRE8TR-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6192FSRE8 541-RNC60H6192FSRE8TR-ND
Product Name Res Metal Film 61.9K Ohm 1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details