Vishay Precision Group RES 61.9K OHM 1/4W .1% AXIAL RNC60H6192BSRE6

Description
RES 61.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/4W .1% AXIAL - RNC60H6192BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/4W .1% AXIAL
RNC60H6192BSRE6
RES 61.9K OHM 1/4W .1% AXIAL RNC60H6192BSRE6
RES 61.9Kohm 1/4W .1% AXIAL

RES 61.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6192BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6192BSRE6-ND
Through Hole Resistors RNC60H6192BSRE6-ND
61.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H6192BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H6192BSRE6
Through Hole Resistors RNC60H6192BSRE6
RES 61.9K OHM 1/4W .1% AXIAL

RES 61.9K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H6192BSRE6 RNC60H6192BSRE6-ND RNC60H6192BSRE6
Product Name RES 61.9K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details