Vishay Intertechnology, Inc. RES 61.2K OHM 1/4W 1% AXIAL RNC60H6122FSB14

Description
RES 61.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.2K OHM 1/4W 1% AXIAL - RNC60H6122FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.2K OHM 1/4W 1% AXIAL
RNC60H6122FSB14
RES 61.2K OHM 1/4W 1% AXIAL RNC60H6122FSB14
RES 61.2Kohm 1/4W 1% AXIAL

RES 61.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6122FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6122FSB14-ND
Through Hole Resistors RNC60H6122FSB14-ND
61.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H6122FSB14 RNC60H6122FSB14-ND
Product Name RES 61.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details