Vishay Intertechnology, Inc. Through Hole Resistors RNC60H6042BSR36

Description
60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H6042BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6042BSR36-ND
Through Hole Resistors RNC60H6042BSR36-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 60.4K OHM 1/4W .1% AXIAL - RNC60H6042BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W .1% AXIAL
RNC60H6042BSR36
RES 60.4K OHM 1/4W .1% AXIAL RNC60H6042BSR36
RES 60.4Kohm 1/4W .1% AXIAL

RES 60.4Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6042BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H6042BSR36
Through Hole Resistors RNC60H6042BSR36
RES 60.4K OHM 1/4W .1% AXIAL

RES 60.4K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H6042BSR36-ND RNC60H6042BSR36 RNC60H6042BSR36
Product Name Through Hole Resistors RES 60.4K OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details