Vishay Intertechnology, Inc. Through Hole Resistors RNC60H6041BSRE8

Description
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H6041BSRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H6041BSRE8TR-ND
Through Hole Resistors 541-RNC60H6041BSRE8TR-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R - RNC60H6041BSRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R
RNC60H6041BSRE8
Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R RNC60H6041BSRE8
Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H6041BSRE8 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H6041BSRE8
Through Hole Resistors RNC60H6041BSRE8
RES 6.04K OHM 0.1% 1/4W AXIAL

RES 6.04K OHM 0.1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC60H6041BSRE8TR-ND RNC60H6041BSRE8 RNC60H6041BSRE8
Product Name Through Hole Resistors Res Metal Film 6.04K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details