Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W .1% AXIAL RNC60H6041BSR36

Description
RES 6.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W .1% AXIAL - RNC60H6041BSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W .1% AXIAL
RNC60H6041BSR36
RES 6.04K OHM 1/4W .1% AXIAL RNC60H6041BSR36
RES 6.04Kohm 1/4W .1% AXIAL

RES 6.04Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H6041BSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H6041BSR36-ND
Through Hole Resistors RNC60H6041BSR36-ND
6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H6041BSR36 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H6041BSR36
Through Hole Resistors RNC60H6041BSR36
RES 6.04K OHM 1/4W .1% AXIAL

RES 6.04K OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H6041BSR36 RNC60H6041BSR36-ND RNC60H6041BSR36
Product Name RES 6.04K OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers