Vishay Intertechnology, Inc. Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H5973BRB14

Description
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC60H5973BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC60H5973BRB14
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNC60H5973BRB14
Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H5973BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5973BRB14-ND
Through Hole Resistors RNC60H5973BRB14-ND
597 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

597 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5973BRB14 RNC60H5973BRB14-ND
Product Name Res Metal Film 597K Ohm 0.1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details