Vishay Precision Group RES 597 OHM 1/4W .5% AXIAL RNC60H5970DSRE6

Description
RES 597ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 597ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 597 OHM 1/4W .5% AXIAL - RNC60H5970DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 597 OHM 1/4W .5% AXIAL
RNC60H5970DSRE6
RES 597 OHM 1/4W .5% AXIAL RNC60H5970DSRE6
RES 597ohm 1/4W .5% AXIAL

RES 597ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5970DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5970DSRE6-ND
Through Hole Resistors RNC60H5970DSRE6-ND
597 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

597 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,597Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 09M0185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,597Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
09M0185
Resistor,metal Film,597Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 09M0185
Resistor,Metal Film,597Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,597Ohms,250WV,.5+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H5970DSRE6 RNC60H5970DSRE6-ND 09M0185
Product Name RES 597 OHM 1/4W .5% AXIAL Through Hole Resistors Resistor,metal Film,597Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 597 ohms 597 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details