Vishay Intertechnology, Inc. Through Hole Resistors RNC60H5901DSB14

Description
5.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H5901DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5901DSB14-ND
Through Hole Resistors RNC60H5901DSB14-ND
5.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,5.90K ,.5%,50PPM,S/.001%,BULK - RNC60H5901DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,5.90K ,.5%,50PPM,S/.001%,BULK
RNC60H5901DSB14
MF,1/4W,5.90K ,.5%,50PPM,S/.001%,BULK RNC60H5901DSB14
MF,1/4W,5.90K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,5.90K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H5901DSB14-ND RNC60H5901DSB14
Product Name Through Hole Resistors MF,1/4W,5.90K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details