Vishay Intertechnology, Inc. RES 590 OHM 1/4W 1% AXIAL RNC60H5900FSB14

Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 590ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 1/4W 1% AXIAL - RNC60H5900FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 1/4W 1% AXIAL
RNC60H5900FSB14
RES 590 OHM 1/4W 1% AXIAL RNC60H5900FSB14
RES 590ohm 1/4W 1% AXIAL

RES 590ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5900FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5900FSB14-ND
Through Hole Resistors RNC60H5900FSB14-ND
590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

590 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 98H3578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
98H3578
Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 98H3578
Resistor,Metal Film,590Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,590Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H5900FSB14 RNC60H5900FSB14-ND 98H3578
Product Name RES 590 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,590Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details