Vishay Intertechnology, Inc. RES 56.2 OHM 1/4W .5% AXIAL RNC60H56R2DSB14

Description
RES 56.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W .5% AXIAL - RNC60H56R2DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W .5% AXIAL
RNC60H56R2DSB14
RES 56.2 OHM 1/4W .5% AXIAL RNC60H56R2DSB14
RES 56.2ohm 1/4W .5% AXIAL

RES 56.2ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H56R2DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H56R2DSB14-ND
Through Hole Resistors RNC60H56R2DSB14-ND
56.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

56.2 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H56R2DSB14 RNC60H56R2DSB14-ND
Product Name RES 56.2 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details