Vishay Intertechnology, Inc. RES 569K OHM 1/4W .5% AXIAL RNC60H5693DSB14

Description
RES 569Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 569Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569K OHM 1/4W .5% AXIAL - RNC60H5693DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569K OHM 1/4W .5% AXIAL
RNC60H5693DSB14
RES 569K OHM 1/4W .5% AXIAL RNC60H5693DSB14
RES 569Kohm 1/4W .5% AXIAL

RES 569Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5693DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5693DSB14-ND
Through Hole Resistors RNC60H5693DSB14-ND
569 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

569 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5693DSB14 RNC60H5693DSB14-ND
Product Name RES 569K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers