Vishay Intertechnology, Inc. RES 569 OHM 1/4W .5% AXIAL RNC60H5690DSB14

Description
RES 569ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 569ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 569 OHM 1/4W .5% AXIAL - RNC60H5690DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 569 OHM 1/4W .5% AXIAL
RNC60H5690DSB14
RES 569 OHM 1/4W .5% AXIAL RNC60H5690DSB14
RES 569ohm 1/4W .5% AXIAL

RES 569ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5690DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5690DSB14-ND
Through Hole Resistors RNC60H5690DSB14-ND
569 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

569 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5690DSB14 RNC60H5690DSB14-ND
Product Name RES 569 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 569 ohms 569 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers