Vishay Intertechnology, Inc. RES 562 OHM 1/4W .1% AXIAL RNC60H5620BSB14

Description
RES 562ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/4W .1% AXIAL - RNC60H5620BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W .1% AXIAL
RNC60H5620BSB14
RES 562 OHM 1/4W .1% AXIAL RNC60H5620BSB14
RES 562ohm 1/4W .1% AXIAL

RES 562ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5620BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5620BSB14-ND
Through Hole Resistors RNC60H5620BSB14-ND
562 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

562 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5620BSB14 RNC60H5620BSB14-ND
Product Name RES 562 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 159685P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 50000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details