Vishay Intertechnology, Inc. RES 560K OHM 1/4W 1% AXIAL RNC60H5603FSB14

Description
RES 560Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 560Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/4W 1% AXIAL - RNC60H5603FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/4W 1% AXIAL
RNC60H5603FSB14
RES 560K OHM 1/4W 1% AXIAL RNC60H5603FSB14
RES 560Kohm 1/4W 1% AXIAL

RES 560Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5603FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5603FSB14-ND
Through Hole Resistors RNC60H5603FSB14-ND
560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5603FSB14 RNC60H5603FSB14-ND
Product Name RES 560K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details