Vishay Intertechnology, Inc. RES 5.6K OHM 1/4W 1% AXIAL RNC60H5601FSB14

Description
RES 5.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/4W 1% AXIAL - RNC60H5601FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/4W 1% AXIAL
RNC60H5601FSB14
RES 5.6K OHM 1/4W 1% AXIAL RNC60H5601FSB14
RES 5.6Kohm 1/4W 1% AXIAL

RES 5.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5601FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5601FSB14-ND
Through Hole Resistors RNC60H5601FSB14-ND
5.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5601FSB14 RNC60H5601FSB14-ND
Product Name RES 5.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details