Vishay Intertechnology, Inc. Through Hole Resistors RNC60H54R9BSB14

Description
54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H54R9BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H54R9BSB14-ND
Through Hole Resistors RNC60H54R9BSB14-ND
54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

54.9 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 54.9 OHM 1/4W .1% AXIAL - RNC60H54R9BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/4W .1% AXIAL
RNC60H54R9BSB14
RES 54.9 OHM 1/4W .1% AXIAL RNC60H54R9BSB14
RES 54.9ohm 1/4W .1% AXIAL

RES 54.9ohm 1/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H54R9BSB14-ND RNC60H54R9BSB14
Product Name Through Hole Resistors RES 54.9 OHM 1/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details