Vishay Precision Group Resistor, Metal Film, 549 Ohm, 250Mw, 1%; Resistance Vishay RNC60H5490FS

Description
RESISTOR, METAL FILM, 549 OHM, 250mW, 1%; Resistance:549ohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
Description
RESISTOR, METAL FILM, 549 OHM, 250mW, 1%; Resistance:549ohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Metal Film, 549 Ohm, 250Mw, 1%; Resistance Vishay - 73H3233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 549 Ohm, 250Mw, 1%; Resistance Vishay
73H3233
Resistor, Metal Film, 549 Ohm, 250Mw, 1%; Resistance Vishay 73H3233
RESISTOR, METAL FILM, 549 OHM, 250mW, 1%; Resistance:549ohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 549 OHM, 250mW, 1%; Resistance:549ohm; Product Range:RNC Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73H3233
Product Name Resistor, Metal Film, 549 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details