Vishay Intertechnology, Inc. RES 5.42K OHM 1/4W .1% AXIAL RNC60H5421BSB14

Description
RES 5.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 1/4W .1% AXIAL - RNC60H5421BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 1/4W .1% AXIAL
RNC60H5421BSB14
RES 5.42K OHM 1/4W .1% AXIAL RNC60H5421BSB14
RES 5.42Kohm 1/4W .1% AXIAL

RES 5.42Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5421BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5421BSB14-ND
Through Hole Resistors RNC60H5421BSB14-ND
5.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.42 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5421BSB14 RNC60H5421BSB14-ND
Product Name RES 5.42K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details