Vishay Intertechnology, Inc. Through Hole Resistors RNC60H5420DSB14

Description
542 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
542 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H5420DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5420DSB14-ND
Through Hole Resistors RNC60H5420DSB14-ND
542 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

542 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H5420DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H5420DSB14
Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H5420DSB14
Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H5420DSB14-ND RNC60H5420DSB14
Product Name Through Hole Resistors Res Metal Film 542 Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 542 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details