Vishay Intertechnology, Inc. MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK RNC60H5362FSB14

Description
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK - RNC60H5362FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK
RNC60H5362FSB14
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK RNC60H5362FSB14
MF,1/4W,53.6K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H5362FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5362FSB14-ND
Through Hole Resistors RNC60H5362FSB14-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5362FSB14 RNC60H5362FSB14-ND
Product Name MF,1/4W,53.6K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers