Vishay Intertechnology, Inc. Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H5362FMRE5

Description
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H5362FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H5362FMRE5
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H5362FMRE5
Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H5362FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H5362FMRE5TR-ND
Through Hole Resistors 541-RNC60H5362FMRE5TR-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5362FMRE5 541-RNC60H5362FMRE5TR-ND
Product Name Res Metal Film 53.6K Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details