Vishay Intertechnology, Inc. RES 5.3K OHM 1/4W .5% AXIAL RNC60H5301DSB14

Description
RES 5.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 5.3Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.3K OHM 1/4W .5% AXIAL - RNC60H5301DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.3K OHM 1/4W .5% AXIAL
RNC60H5301DSB14
RES 5.3K OHM 1/4W .5% AXIAL RNC60H5301DSB14
RES 5.3Kohm 1/4W .5% AXIAL

RES 5.3Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5301DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5301DSB14-ND
Through Hole Resistors RNC60H5301DSB14-ND
5.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5301DSB14 RNC60H5301DSB14-ND
Product Name RES 5.3K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers