Vishay Precision Group RES 523 OHM 1/4W 1% AXIAL RNC60H5230FMB14

Description
RES 523ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 523ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 523 OHM 1/4W 1% AXIAL - RNC60H5230FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/4W 1% AXIAL
RNC60H5230FMB14
RES 523 OHM 1/4W 1% AXIAL RNC60H5230FMB14
RES 523ohm 1/4W 1% AXIAL

RES 523ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5230FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5230FMB14-ND
Through Hole Resistors RNC60H5230FMB14-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 05C0574 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
05C0574
Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 05C0574
Resistor,Metal Film,523Ohms,250WV,1 +/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,523Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H5230FMB14 RNC60H5230FMB14-ND 05C0574
Product Name RES 523 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,523Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details