Vishay Precision Group MF,1/4W,51.1,1%,50PPM,S/.001%,BULK RNC60H51R1FSB14

Description
MF,1/4W,51.1,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet
Description
MF,1/4W,51.1,1%,50PP M,S/.001%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,51.1,1%,50PPM,S/.001%,BULK - RNC60H51R1FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,51.1,1%,50PPM,S/.001%,BULK
RNC60H51R1FSB14
MF,1/4W,51.1,1%,50PPM,S/.001%,BULK RNC60H51R1FSB14
MF,1/4W,51.1,1%,50PP M,S/.001%,BULK

MF,1/4W,51.1,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H51R1FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H51R1FSB14-ND
Through Hole Resistors RNC60H51R1FSB14-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 07J7106 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
07J7106
Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 07J7106
Resistor,Metal Film,51.1Ohms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,51.1Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H51R1FSB14 RNC60H51R1FSB14-ND 07J7106
Product Name MF,1/4W,51.1,1%,50PPM,S/.001%,BULK Through Hole Resistors Resistor,metal Film,51.1Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details