Vishay Intertechnology, Inc. RES 51.7K OHM 1/4W .5% AXIAL RNC60H5172DSB14

Description
RES 51.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 51.7Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.7K OHM 1/4W .5% AXIAL - RNC60H5172DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.7K OHM 1/4W .5% AXIAL
RNC60H5172DSB14
RES 51.7K OHM 1/4W .5% AXIAL RNC60H5172DSB14
RES 51.7Kohm 1/4W .5% AXIAL

RES 51.7Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5172DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5172DSB14-ND
Through Hole Resistors RNC60H5172DSB14-ND
51.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

51.7 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5172DSB14 RNC60H5172DSB14-ND
Product Name RES 51.7K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers