Vishay Intertechnology, Inc. Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H5171DSB14

Description
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H5171DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H5171DSB14
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H5171DSB14
Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H5171DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5171DSB14-ND
Through Hole Resistors RNC60H5171DSB14-ND
5.17 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.17 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5171DSB14 RNC60H5171DSB14-ND
Product Name Res Metal Film 5.17K Ohm 0.5% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details