Vishay Intertechnology, Inc. RES 5.1K OHM 1/4W .1% AXIAL RNC60H5101BSB14

Description
RES 5.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.1Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/4W .1% AXIAL - RNC60H5101BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/4W .1% AXIAL
RNC60H5101BSB14
RES 5.1K OHM 1/4W .1% AXIAL RNC60H5101BSB14
RES 5.1Kohm 1/4W .1% AXIAL

RES 5.1Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5101BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5101BSB14-ND
Through Hole Resistors RNC60H5101BSB14-ND
5.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5101BSB14 RNC60H5101BSB14-ND
Product Name RES 5.1K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers