Vishay Intertechnology, Inc. RES 510 OHM 1/4W 1% AXIAL RNC60H5100FSB14

Description
RES 510ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 510ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510 OHM 1/4W 1% AXIAL - RNC60H5100FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510 OHM 1/4W 1% AXIAL
RNC60H5100FSB14
RES 510 OHM 1/4W 1% AXIAL RNC60H5100FSB14
RES 510ohm 1/4W 1% AXIAL

RES 510ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5100FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5100FSB14-ND
Through Hole Resistors RNC60H5100FSB14-ND
510 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

510 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5100FSB14 RNC60H5100FSB14-ND
Product Name RES 510 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510 ohms 510 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers