Vishay Intertechnology, Inc. Through Hole Resistors RNC60H50R5BPRE8

Description
50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC60H50R5BPRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H50R5BPRE8TR-ND
Through Hole Resistors 541-RNC60H50R5BPRE8TR-ND
50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

50.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R - RNC60H50R5BPRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R
RNC60H50R5BPRE8
Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R RNC60H50R5BPRE8
Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RNC60H50R5BPRE8 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H50R5BPRE8
Through Hole Resistors RNC60H50R5BPRE8
RES 50.5 OHM 0.1% 1/4W AXIAL

RES 50.5 OHM 0.1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 541-RNC60H50R5BPRE8TR-ND RNC60H50R5BPRE8 RNC60H50R5BPRE8
Product Name Through Hole Resistors Res Metal Film 50.5 Ohm 0.1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole T/R Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 50.5 ohms 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details