Vishay Intertechnology, Inc. RES 500 OHM 1/4W .1% AXIAL RNC60H5000BSB14

Description
RES 500ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/4W .1% AXIAL - RNC60H5000BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/4W .1% AXIAL
RNC60H5000BSB14
RES 500 OHM 1/4W .1% AXIAL RNC60H5000BSB14
RES 500ohm 1/4W .1% AXIAL

RES 500ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5000BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5000BSB14-ND
Through Hole Resistors RNC60H5000BSB14-ND
500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5000BSB14 RNC60H5000BSB14-ND
Product Name RES 500 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers