Vishay Intertechnology, Inc. RES 500 OHM 1/4W .1% AXIAL RNC60H5000BRB14

Description
RES 500ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/4W .1% AXIAL - RNC60H5000BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/4W .1% AXIAL
RNC60H5000BRB14
RES 500 OHM 1/4W .1% AXIAL RNC60H5000BRB14
RES 500ohm 1/4W .1% AXIAL

RES 500ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H5000BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H5000BRB14-ND
Through Hole Resistors RNC60H5000BRB14-ND
500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

500 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H5000BRB14 RNC60H5000BRB14-ND
Product Name RES 500 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details