Vishay Intertechnology, Inc. Through Hole Resistors RNC60H49R9FSB14

Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H49R9FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H49R9FSB14-ND
Through Hole Resistors RNC60H49R9FSB14-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,49.9,1%,50PPM,S/.001%,BULK - RNC60H49R9FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,49.9,1%,50PPM,S/.001%,BULK
RNC60H49R9FSB14
MF,1/4W,49.9,1%,50PPM,S/.001%,BULK RNC60H49R9FSB14
MF,1/4W,49.9,1%,50PP M,S/.001%,BULK

MF,1/4W,49.9,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 65H5887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
65H5887
Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 65H5887
Resistor,Metal Film,49.9Ohms,250WV, 1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,49.9Ohms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H49R9FSB14-ND RNC60H49R9FSB14 65H5887
Product Name Through Hole Resistors MF,1/4W,49.9,1%,50PPM,S/.001%,BULK Resistor,metal Film,49.9Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details