Vishay Intertechnology, Inc. Through Hole Resistors RNC60H49R8FSB14

Description
49.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
49.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H49R8FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H49R8FSB14-ND
Through Hole Resistors RNC60H49R8FSB14-ND
49.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 49.8 OHM 1/4W 1% AXIAL - RNC60H49R8FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.8 OHM 1/4W 1% AXIAL
RNC60H49R8FSB14
RES 49.8 OHM 1/4W 1% AXIAL RNC60H49R8FSB14
RES 49.8ohm 1/4W 1% AXIAL

RES 49.8ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H49R8FSB14-ND RNC60H49R8FSB14
Product Name Through Hole Resistors RES 49.8 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.8 ohms 49.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details