Vishay Intertechnology, Inc. RES 49.5 OHM 1/4W 1% AXIAL RNC60H49R5FSB14

Description
RES 49.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.5 OHM 1/4W 1% AXIAL - RNC60H49R5FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.5 OHM 1/4W 1% AXIAL
RNC60H49R5FSB14
RES 49.5 OHM 1/4W 1% AXIAL RNC60H49R5FSB14
RES 49.5ohm 1/4W 1% AXIAL

RES 49.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H49R5FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H49R5FSB14-ND
Through Hole Resistors RNC60H49R5FSB14-ND
49.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H49R5FSB14 RNC60H49R5FSB14-ND
Product Name RES 49.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.5 ohms 49.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers