Vishay Intertechnology, Inc. MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK RNC60H4993BSB14

Description
MF,1/4W,499K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,499K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK - RNC60H4993BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK
RNC60H4993BSB14
MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK RNC60H4993BSB14
MF,1/4W,499K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4993BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4993BSB14-ND
Through Hole Resistors RNC60H4993BSB14-ND
499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4993BSB14 RNC60H4993BSB14-ND
Product Name MF,1/4W,499K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers