Vishay Precision Group MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R RNC60H4992FSRE6

Description
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet
Description
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/ R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R - RNC60H4992FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R
RNC60H4992FSRE6
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R RNC60H4992FSRE6
MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/ R

MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC60H4992FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4992FSRE6-ND
Through Hole Resistors RNC60H4992FSRE6-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 08M9829 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
08M9829
Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 08M9829
Resistor,Metal Film,49.9KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,49.9KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H4992FSRE6 RNC60H4992FSRE6-ND 08M9829
Product Name MF,1/4W,49.9K ,1%,50PPM,S/.001%,T/R Through Hole Resistors Resistor,metal Film,49.9Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details