Vishay Intertechnology, Inc. MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK RNC60H4992BSB14

Description
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK - RNC60H4992BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK
RNC60H4992BSB14
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK RNC60H4992BSB14
MF,1/4W,49.9K ,.1%,50PPM,S/.001%,B ULK

MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H4992BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4992BSB14-ND
Through Hole Resistors RNC60H4992BSB14-ND
49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

49.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4992BSB14 RNC60H4992BSB14-ND
Product Name MF,1/4W,49.9K ,.1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details