4.99 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 4.99KOHM 250mW 0.1%; Resistance:4.99kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC60H4991BSB14-ND | RNC60H4991BSB14 | 04F7680 |
| Product Name | Through Hole Resistors | RNC60H4991BSB14 | Metal Film Resistor, 4.99Kohm 250Mw 0.1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |