Vishay Intertechnology, Inc. RES 499 OHM 1/4W .5% AXIAL RNC60H4990DSB14

Description
RES 499ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 499ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499 OHM 1/4W .5% AXIAL - RNC60H4990DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W .5% AXIAL
RNC60H4990DSB14
RES 499 OHM 1/4W .5% AXIAL RNC60H4990DSB14
RES 499ohm 1/4W .5% AXIAL

RES 499ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4990DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4990DSB14-ND
Through Hole Resistors RNC60H4990DSB14-ND
499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

499 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4990DSB14 RNC60H4990DSB14-ND
Product Name RES 499 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499 ohms 499 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details