Vishay Intertechnology, Inc. RES 48.6 OHM 1/4W 1% AXIAL RNC60H48R6FSB14

Description
RES 48.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 48.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.6 OHM 1/4W 1% AXIAL - RNC60H48R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.6 OHM 1/4W 1% AXIAL
RNC60H48R6FSB14
RES 48.6 OHM 1/4W 1% AXIAL RNC60H48R6FSB14
RES 48.6ohm 1/4W 1% AXIAL

RES 48.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H48R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H48R6FSB14-ND
Through Hole Resistors RNC60H48R6FSB14-ND
48.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

48.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H48R6FSB14 RNC60H48R6FSB14-ND
Product Name RES 48.6 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 48.6 ohms 48.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details