Vishay Intertechnology, Inc. RES 4.87K OHM 1/4W .5% AXIAL RNC60H4871DSB14

Description
RES 4.87Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 4.87Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/4W .5% AXIAL - RNC60H4871DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/4W .5% AXIAL
RNC60H4871DSB14
RES 4.87K OHM 1/4W .5% AXIAL RNC60H4871DSB14
RES 4.87Kohm 1/4W .5% AXIAL

RES 4.87Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4871DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4871DSB14-ND
Through Hole Resistors RNC60H4871DSB14-ND
4.87 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

4.87 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4871DSB14 RNC60H4871DSB14-ND
Product Name RES 4.87K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4870 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers