Vishay Precision Group Through Hole Resistors RNC60H47R5BSRE6

Description
47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H47R5BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H47R5BSRE6-ND
Through Hole Resistors RNC60H47R5BSRE6-ND
47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

47.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 47.5 OHM 1/4W .1% AXIAL - RNC60H47R5BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W .1% AXIAL
RNC60H47R5BSRE6
RES 47.5 OHM 1/4W .1% AXIAL RNC60H47R5BSRE6
RES 47.5ohm 1/4W .1% AXIAL

RES 47.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H47R5BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H47R5BSRE6
Through Hole Resistors RNC60H47R5BSRE6
RES 47.5 OHM 1/4W .1% AXIAL

RES 47.5 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H47R5BSRE6-ND RNC60H47R5BSRE6 RNC60H47R5BSRE6
Product Name Through Hole Resistors RES 47.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers