Vishay Intertechnology, Inc. RES 470K OHM 1/4W 1% AXIAL RNC60H4703FSB14

Description
RES 470Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1/4W 1% AXIAL - RNC60H4703FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/4W 1% AXIAL
RNC60H4703FSB14
RES 470K OHM 1/4W 1% AXIAL RNC60H4703FSB14
RES 470Kohm 1/4W 1% AXIAL

RES 470Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H4703FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H4703FSB14-ND
Through Hole Resistors RNC60H4703FSB14-ND
470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

470 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H4703FSB14 RNC60H4703FSB14-ND
Product Name RES 470K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers